RES 450ohm 13W 5% WW AXIAL
450 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
CW-10 450 5% E12 e3
| ASAP Semiconductor LLC | DigiKey | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors | Resistors |
| Product Number | CW010450R0JE12 | CW010450R0JE12-ND | 3110-CW010450R0JE12 | 70P5019 |
| Product Name | RES 450 OHM 13W 5% WW AXIAL | Through Hole Resistors | Wirewound Resistors | Cw-10 450 5% E12 E3 Vishay |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | ||
| Resistance Range | 450 ohms | 450 ohms | 450 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | |
| Power Rating | 13 watts | 13 watts | ||
| Configuration | Single Resistor | Single Resistor |