Vishay Intertechnology, Inc. Through Hole Resistors CW01043R00JE12

Description
43 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
43 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW01043R00JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01043R00JE12-ND
Through Hole Resistors CW01043R00JE12-ND
43 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

43 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 43 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01043R00JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 43 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01043R00JE12
Res Wirewound 43 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW01043R00JE12
Res Wirewound 43 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 43 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW01043R00JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01043R00JE12
Wirewound Resistors 3110-CW01043R00JE12
CW-10 43 5% E12 e3

CW-10 43 5% E12 e3

Supplier's Site Datasheet
Cw-10 43 5% E12 E3 Vishay - 70P4986 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 43 5% E12 E3 Vishay
70P4986
Cw-10 43 5% E12 E3 Vishay 70P4986
CW-10 43 5% e12 E3

CW-10 43 5% e12 E3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number CW01043R00JE12-ND CW01043R00JE12 3110-CW01043R00JE12 70P4986
Product Name Through Hole Resistors Res Wirewound 43 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-10 43 5% E12 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 43 ohms 43 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers