Vishay Intertechnology, Inc. Through Hole Resistors CW01043K00KE12

Description
43 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
43 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW01043K00KE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01043K00KE12-ND
Through Hole Resistors CW01043K00KE12-ND
43 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

43 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW01043K00KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01043K00KE12
Wirewound Resistors 3110-CW01043K00KE12
CW-10 43K 10% E12 e3

CW-10 43K 10% E12 e3

Supplier's Site Datasheet
Res Wirewound 43K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01043K00KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 43K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01043K00KE12
Res Wirewound 43K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW01043K00KE12
Res Wirewound 43K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 43K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW01043K00KE12 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CW01043K00KE12
Through Hole Resistors CW01043K00KE12
RES 43K OHM 13W 10% AXIAL

RES 43K OHM 13W 10% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number CW01043K00KE12-ND 3110-CW01043K00KE12 CW01043K00KE12 CW01043K00KE12
Product Name Through Hole Resistors Wirewound Resistors Res Wirewound 43K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole
Tolerance 10 +/- % 10 +/- % 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through-Hole Resistors - 1-1623719-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 8.2 ohms
Tolerance 10 +/- %
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers