Vishay Intertechnology, Inc. RES 43K OHM 5% SILICONE WW CW01043K00JE73

Description
RES 43Kohm 5% SILICONE WW
Request a Quote Datasheet
Description
RES 43Kohm 5% SILICONE WW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 43K OHM 5% SILICONE WW - CW01043K00JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 43K OHM 5% SILICONE WW
CW01043K00JE73
RES 43K OHM 5% SILICONE WW CW01043K00JE73
RES 43Kohm 5% SILICONE WW

RES 43Kohm 5% SILICONE WW

Supplier's Site
Wirewound Resistors - 3110-CW01043K00JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01043K00JE73
Wirewound Resistors 3110-CW01043K00JE73
CW-10 43K 5% E73 e3

CW-10 43K 5% E73 e3

Supplier's Site Datasheet
Through Hole Resistors - CW01043K00JE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01043K00JE73-ND
Through Hole Resistors CW01043K00JE73-ND
43 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

43 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10 43K 5% E73 E3 Vishay - 70P4980 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 43K 5% E73 E3 Vishay
70P4980
Cw-10 43K 5% E73 E3 Vishay 70P4980
CW-10 43K 5% E73 e3

CW-10 43K 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number CW01043K00JE73 3110-CW01043K00JE73 CW01043K00JE73-ND 70P4980
Product Name RES 43K OHM 5% SILICONE WW Wirewound Resistors Through Hole Resistors Cw-10 43K 5% E73 E3 Vishay
Resistance Range 43000 ohms 43000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Category / Application Industrial General Use
Standards and Certifications RoHS
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 470 ohms
View Details
2 suppliers
Through Hole Resistors - 1249302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-BPR58CR18J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers