The CW01043K00JE12HS is a wirewound resistor designed for high surge immunity, capable of withstanding voltage surges up to 12 kV. It features a high-temperature silicone coating and a complete welded construction, ensuring excellent stability during operation. This resistor has a power rating of 10 watts at 25 °C and can operate within a temperature range of -65 °C to +350 °C. The resistance range for this model extends from 0.1 to 167 kΩ, with tolerances of ±5% and ±10%. The component is constructed with a ceramic core and tinned copperweld terminals, making it suitable for various applications requiring reliable performance under high-stress conditions. The CW01043K00JE12HS is RoHS-compliant, with specific details available regarding its compliance status.
43 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound
RES 43K OHM 13W 5% AXIAL
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CW01043K00JE12HS-ND | CW01043K00JE12HS |
| Product Name | Through Hole Resistors | Through Hole Resistors |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Wirewound | Wirewound |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole |
| Tolerance | 5 +/- % | 5 +/- % |