Res Wirewound 43K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
43 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
CW-10 43K 5% E12 e3
RES 43K OHM 13W 5% AXIAL
| ASAP Semiconductor LLC | DigiKey | New Yorker Electronics Co., Inc. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors | Resistors |
| Product Number | CW01043K00JE12 | CW01043K00JE12-ND | 3110-CW01043K00JE12 | CW01043K00JE12 |
| Product Name | Res Wirewound 43K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk | Through Hole Resistors | Wirewound Resistors | Through Hole Resistors |
| Technology / Construction | Wirewound | Wirewound | Wirewound | |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | ThroughHole | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Temperature Coefficient | 30 ±ppm/°C | 30 ±ppm/°C | ||
| Power Rating | 10 watts | 13 watts | 13 watts |