RES 430ohm 13W 10% WW AXIAL
430 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CW010430R0KE733 | CW010430R0KE733-ND |
| Product Name | RES 430 OHM 13W 10% WW AXIAL | Through Hole Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial |
| Resistance Range | 430 ohms | 430 ohms |
| Tolerance | 10 +/- % | 10 +/- % |
| Power Rating | 13 watts | 13 watts |
| Configuration | Single Resistor |