Vishay Intertechnology, Inc. RES 430 OHM 13W 5% WW AXIAL CW010430R0JE733

Description
RES 430ohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 430ohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 430 OHM 13W 5% WW AXIAL - CW010430R0JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 430 OHM 13W 5% WW AXIAL
CW010430R0JE733
RES 430 OHM 13W 5% WW AXIAL CW010430R0JE733
RES 430ohm 13W 5% WW AXIAL

RES 430ohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW010430R0JE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010430R0JE733-ND
Through Hole Resistors CW010430R0JE733-ND
430 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

430 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 430 5% E73 E3 Vishay - 70P4997 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 430 5% E73 E3 Vishay
70P4997
Cw-10-3 430 5% E73 E3 Vishay 70P4997
CW-10-3 430 5% E73 e3

CW-10-3 430 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010430R0JE733 CW010430R0JE733-ND 70P4997
Product Name RES 430 OHM 13W 5% WW AXIAL Through Hole Resistors Cw-10-3 430 5% E73 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 430 ohms 430 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers