Vishay Precision Group Through Hole Resistors CW010430R0JE12

Description
430 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
430 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW010430R0JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010430R0JE12-ND
Through Hole Resistors CW010430R0JE12-ND
430 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

430 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 430 OHM 5% SILICONE WW - CW010430R0JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 430 OHM 5% SILICONE WW
CW010430R0JE12
RES 430 OHM 5% SILICONE WW CW010430R0JE12
RES 430ohm 5% SILICONE WW

RES 430ohm 5% SILICONE WW

Supplier's Site
Wirewound Resistors - 3110-CW010430R0JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW010430R0JE12
Wirewound Resistors 3110-CW010430R0JE12
CW-10 430 5% E12 e3

CW-10 430 5% E12 e3

Supplier's Site Datasheet
Cw-10 430 5% E12 E3 Vishay - 70P4994 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 430 5% E12 E3 Vishay
70P4994
Cw-10 430 5% E12 E3 Vishay 70P4994
CW-10 430 5% e12 E3

CW-10 430 5% e12 E3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number CW010430R0JE12-ND CW010430R0JE12 3110-CW010430R0JE12 70P4994
Product Name Through Hole Resistors RES 430 OHM 5% SILICONE WW Wirewound Resistors Cw-10 430 5% E12 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 430 ohms 430 ohms 430 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details