Vishay Intertechnology, Inc. Res Wirewound 422 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW010422R0KE733

Description
Res Wirewound 422 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 422 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 422 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW010422R0KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 422 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW010422R0KE733
Res Wirewound 422 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW010422R0KE733
Res Wirewound 422 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 422 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CW010422R0KE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010422R0KE733-ND
Through Hole Resistors CW010422R0KE733-ND
422 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

422 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CW010422R0KE733 CW010422R0KE733-ND
Product Name Res Wirewound 422 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details