Vishay Intertechnology, Inc. RES 422 OHM 13W 10% WW AXIAL CW010422R0KE123

Description
RES 422ohm 13W 10% WW AXIAL
Request a Quote Datasheet
Description
RES 422ohm 13W 10% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 422 OHM 13W 10% WW AXIAL - CW010422R0KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 422 OHM 13W 10% WW AXIAL
CW010422R0KE123
RES 422 OHM 13W 10% WW AXIAL CW010422R0KE123
RES 422ohm 13W 10% WW AXIAL

RES 422ohm 13W 10% WW AXIAL

Supplier's Site
Through Hole Resistors - CW010422R0KE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010422R0KE123-ND
Through Hole Resistors CW010422R0KE123-ND
422 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

422 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 422 10% E12 E3 Vishay - 70P4975 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 422 10% E12 E3 Vishay
70P4975
Cw-10-3 422 10% E12 E3 Vishay 70P4975
CW-10-3 422 10% e12 E3

CW-10-3 422 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010422R0KE123 CW010422R0KE123-ND 70P4975
Product Name RES 422 OHM 13W 10% WW AXIAL Through Hole Resistors Cw-10-3 422 10% E12 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 422 ohms 422 ohms
Tolerance 10 +/- % 10 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers