Vishay Intertechnology, Inc. Through Hole Resistors CW010422R0KE12

Description
422 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
422 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW010422R0KE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010422R0KE12-ND
Through Hole Resistors CW010422R0KE12-ND
422 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

422 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW010422R0KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW010422R0KE12
Wirewound Resistors 3110-CW010422R0KE12
CW-10 422 10% E12 e3

CW-10 422 10% E12 e3

Supplier's Site Datasheet
Res Wirewound 422 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW010422R0KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 422 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW010422R0KE12
Res Wirewound 422 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW010422R0KE12
Res Wirewound 422 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 422 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-10 422 10% E12 E3 Vishay - 70P4974 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 422 10% E12 E3 Vishay
70P4974
Cw-10 422 10% E12 E3 Vishay 70P4974
CW-10 422 10% e12 E3

CW-10 422 10% e12 E3

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number CW010422R0KE12-ND 3110-CW010422R0KE12 CW010422R0KE12 70P4974
Product Name Through Hole Resistors Wirewound Resistors Res Wirewound 422 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-10 422 10% E12 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 422 ohms 422 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers