Vishay Intertechnology, Inc. Wirewound Resistors CW010422R0JE12

Description
CW-10 422 5% E12 e3
Request a Quote Datasheet
Description
CW-10 422 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW010422R0JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW010422R0JE12
Wirewound Resistors 3110-CW010422R0JE12
CW-10 422 5% E12 e3

CW-10 422 5% E12 e3

Supplier's Site Datasheet
Through Hole Resistors - CW010422R0JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010422R0JE12-ND
Through Hole Resistors CW010422R0JE12-ND
422 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

422 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 422 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW010422R0JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 422 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW010422R0JE12
Res Wirewound 422 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW010422R0JE12
Res Wirewound 422 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 422 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-10 422 5% E12 E3 Vishay - 70P4970 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 422 5% E12 E3 Vishay
70P4970
Cw-10 422 5% E12 E3 Vishay 70P4970
CW-10 422 5% e12 E3

CW-10 422 5% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW010422R0JE12 CW010422R0JE12-ND CW010422R0JE12 70P4970
Product Name Wirewound Resistors Through Hole Resistors Res Wirewound 422 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-10 422 5% E12 E3 Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 422 ohms 422 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 5-2176470-5 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details