Res Wirewound 416 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
416 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
CW-10 416 10% E12 e3
| ASAP Semiconductor LLC | DigiKey | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors | Resistors |
| Product Number | CW010416R0KE12 | CW010416R0KE12-ND | 3110-CW010416R0KE12 | 70P4966 |
| Product Name | Res Wirewound 416 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk | Through Hole Resistors | Wirewound Resistors | Cw-10 416 10% E12 E3 Vishay |
| Technology / Construction | Wirewound | Wirewound | ||
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | ||
| Tolerance | 10 +/- % | 10 +/- % | 10 +/- % | |
| Temperature Coefficient | 30 ±ppm/°C | 30 ±ppm/°C | ||
| Power Rating | 10 watts | 13 watts |