Vishay Intertechnology, Inc. Through Hole Resistors CW010410R0KE123

Description
410 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
410 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW010410R0KE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010410R0KE123-ND
Through Hole Resistors CW010410R0KE123-ND
410 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

410 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 410 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW010410R0KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 410 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW010410R0KE123
Res Wirewound 410 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW010410R0KE123
Res Wirewound 410 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 410 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-10-3 410 10% E12 E3 Vishay - 70P4959 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 410 10% E12 E3 Vishay
70P4959
Cw-10-3 410 10% E12 E3 Vishay 70P4959
CW-10-3 410 10% e12 E3

CW-10-3 410 10% e12 E3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010410R0KE123-ND CW010410R0KE123 70P4959
Product Name Through Hole Resistors Res Wirewound 410 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-10-3 410 10% E12 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 410 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details