Vishay Intertechnology, Inc. Wirewound Resistors CW010410R0JE73

Description
CW-10 410 5% E73 e3
Request a Quote Datasheet
Description
CW-10 410 5% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW010410R0JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW010410R0JE73
Wirewound Resistors 3110-CW010410R0JE73
CW-10 410 5% E73 e3

CW-10 410 5% E73 e3

Supplier's Site Datasheet
Through Hole Resistors - CW010410R0JE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010410R0JE73-ND
Through Hole Resistors CW010410R0JE73-ND
410 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

410 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 410 OHM 13W 5% WW AXIAL - CW010410R0JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 410 OHM 13W 5% WW AXIAL
CW010410R0JE73
RES 410 OHM 13W 5% WW AXIAL CW010410R0JE73
RES 410ohm 13W 5% WW AXIAL

RES 410ohm 13W 5% WW AXIAL

Supplier's Site
Cw-10 410 5% E73 E3 Vishay - 70P4956 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 410 5% E73 E3 Vishay
70P4956
Cw-10 410 5% E73 E3 Vishay 70P4956
CW-10 410 5% E73 e3

CW-10 410 5% E73 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW010410R0JE73 CW010410R0JE73-ND CW010410R0JE73 70P4956
Product Name Wirewound Resistors Through Hole Resistors RES 410 OHM 13W 5% WW AXIAL Cw-10 410 5% E73 E3 Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 410 ohms 410 ohms 410 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R331JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through-Hole Resistors - 1-1623729-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
2 suppliers