Vishay Intertechnology, Inc. Through Hole Resistors CW010410R0JE12

Description
410 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
410 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW010410R0JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010410R0JE12-ND
Through Hole Resistors CW010410R0JE12-ND
410 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

410 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW010410R0JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW010410R0JE12
Wirewound Resistors 3110-CW010410R0JE12
CW-10 410 5% E12 e3

CW-10 410 5% E12 e3

Supplier's Site Datasheet
RES 410 OHM 13W 5% WW AXIAL - CW010410R0JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 410 OHM 13W 5% WW AXIAL
CW010410R0JE12
RES 410 OHM 13W 5% WW AXIAL CW010410R0JE12
RES 410ohm 13W 5% WW AXIAL

RES 410ohm 13W 5% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number CW010410R0JE12-ND 3110-CW010410R0JE12 CW010410R0JE12
Product Name Through Hole Resistors Wirewound Resistors RES 410 OHM 13W 5% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 410 ohms 410 ohms 410 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614596-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Through Hole Resistors - 1260427 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R240JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details