Vishay Intertechnology, Inc. Through Hole Resistors CW01040R20KE73

Description
40.2 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
40.2 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW01040R20KE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01040R20KE73-ND
Through Hole Resistors CW01040R20KE73-ND
40.2 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

40.2 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW01040R20KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01040R20KE73
Wirewound Resistors 3110-CW01040R20KE73
CW-10 40.2 10% E73 e3

CW-10 40.2 10% E73 e3

Supplier's Site Datasheet
RES 40.2 OHM 13W 10% WW AXIAL - CW01040R20KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40.2 OHM 13W 10% WW AXIAL
CW01040R20KE73
RES 40.2 OHM 13W 10% WW AXIAL CW01040R20KE73
RES 40.2ohm 13W 10% WW AXIAL

RES 40.2ohm 13W 10% WW AXIAL

Supplier's Site
Cw-10 40.2 10% E73 E3 Vishay - 70P4945 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 40.2 10% E73 E3 Vishay
70P4945
Cw-10 40.2 10% E73 E3 Vishay 70P4945
CW-10 40.2 10% E73 e3

CW-10 40.2 10% E73 e3

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number CW01040R20KE73-ND 3110-CW01040R20KE73 CW01040R20KE73 70P4945
Product Name Through Hole Resistors Wirewound Resistors RES 40.2 OHM 13W 10% WW AXIAL Cw-10 40.2 10% E73 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 40.2 ohms 40.2 ohms 40.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers