Vishay Intertechnology, Inc. Through Hole Resistors CW01040R20KE123

Description
40.2 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
40.2 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW01040R20KE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01040R20KE123-ND
Through Hole Resistors CW01040R20KE123-ND
40.2 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

40.2 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 40.2 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01040R20KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 40.2 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01040R20KE123
Res Wirewound 40.2 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW01040R20KE123
Res Wirewound 40.2 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 40.2 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CW01040R20KE123-ND CW01040R20KE123
Product Name Through Hole Resistors Res Wirewound 40.2 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 40.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details