Vishay Intertechnology, Inc. RES 40.2 OHM 5% SILICONE WW CW01040R20JE123

Description
RES 40.2ohm 5% SILICONE WW
Request a Quote Datasheet
Description
RES 40.2ohm 5% SILICONE WW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 40.2 OHM 5% SILICONE WW - CW01040R20JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40.2 OHM 5% SILICONE WW
CW01040R20JE123
RES 40.2 OHM 5% SILICONE WW CW01040R20JE123
RES 40.2ohm 5% SILICONE WW

RES 40.2ohm 5% SILICONE WW

Supplier's Site
Through Hole Resistors - CW01040R20JE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01040R20JE123-ND
Through Hole Resistors CW01040R20JE123-ND
40.2 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

40.2 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 40.2 5% E12 E3 Vishay - 70P4940 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 40.2 5% E12 E3 Vishay
70P4940
Cw-10-3 40.2 5% E12 E3 Vishay 70P4940
CW-10-3 40.2 5% e12 E3

CW-10-3 40.2 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW01040R20JE123 CW01040R20JE123-ND 70P4940
Product Name RES 40.2 OHM 5% SILICONE WW Through Hole Resistors Cw-10-3 40.2 5% E12 E3 Vishay
Resistance Range 40.2 ohms 40.2 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR56K-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details