Vishay Intertechnology, Inc. Res Wirewound 40.2 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW01040R20JE12

Description
Res Wirewound 40.2 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 40.2 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 40.2 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01040R20JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 40.2 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01040R20JE12
Res Wirewound 40.2 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW01040R20JE12
Res Wirewound 40.2 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 40.2 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW01040R20JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01040R20JE12-ND
Through Hole Resistors CW01040R20JE12-ND
40.2 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

40.2 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW01040R20JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01040R20JE12
Wirewound Resistors 3110-CW01040R20JE12
CW-10 40.2 5% E12 e3

CW-10 40.2 5% E12 e3

Supplier's Site Datasheet
Cw-10 40.2 5% E12 E3 Vishay - 70P4939 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 40.2 5% E12 E3 Vishay
70P4939
Cw-10 40.2 5% E12 E3 Vishay 70P4939
CW-10 40.2 5% e12 E3

CW-10 40.2 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number CW01040R20JE12 CW01040R20JE12-ND 3110-CW01040R20JE12 70P4939
Product Name Res Wirewound 40.2 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Wirewound Resistors Cw-10 40.2 5% E12 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers