Vishay Intertechnology, Inc. RES 40 OHM 13W 10% WW AXIAL CW01040R00KE73

Description
RES 40ohm 13W 10% WW AXIAL
Request a Quote Datasheet
Description
RES 40ohm 13W 10% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 40 OHM 13W 10% WW AXIAL - CW01040R00KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40 OHM 13W 10% WW AXIAL
CW01040R00KE73
RES 40 OHM 13W 10% WW AXIAL CW01040R00KE73
RES 40ohm 13W 10% WW AXIAL

RES 40ohm 13W 10% WW AXIAL

Supplier's Site
Through Hole Resistors - CW01040R00KE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01040R00KE73-ND
Through Hole Resistors CW01040R00KE73-ND
40 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

40 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW01040R00KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01040R00KE73
Wirewound Resistors 3110-CW01040R00KE73
CW-10 40 10% E73 e3

CW-10 40 10% E73 e3

Supplier's Site Datasheet
Cw-10 40 10% E73 E3 Vishay - 70P4937 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 40 10% E73 E3 Vishay
70P4937
Cw-10 40 10% E73 E3 Vishay 70P4937
CW-10 40 10% E73 e3

CW-10 40 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number CW01040R00KE73 CW01040R00KE73-ND 3110-CW01040R00KE73 70P4937
Product Name RES 40 OHM 13W 10% WW AXIAL Through Hole Resistors Wirewound Resistors Cw-10 40 10% E73 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 40 ohms 40 ohms 40 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722225 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details