Vishay Intertechnology, Inc. Through Hole Resistors CW01040R00KE123

Description
40 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
40 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW01040R00KE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01040R00KE123-ND
Through Hole Resistors CW01040R00KE123-ND
40 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

40 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 40 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01040R00KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 40 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01040R00KE123
Res Wirewound 40 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW01040R00KE123
Res Wirewound 40 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 40 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-10-3 40 10% E12 E3 Vishay - 70P4936 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 40 10% E12 E3 Vishay
70P4936
Cw-10-3 40 10% E12 E3 Vishay 70P4936
CW-10-3 40 10% e12 E3

CW-10-3 40 10% e12 E3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW01040R00KE123-ND CW01040R00KE123 70P4936
Product Name Through Hole Resistors Res Wirewound 40 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-10-3 40 10% E12 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 40 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 2176470-6 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details