Vishay Intertechnology, Inc. Through Hole Resistors CW01040R00KE12

Description
40 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
40 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW01040R00KE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01040R00KE12-ND
Through Hole Resistors CW01040R00KE12-ND
40 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

40 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 40 OHM 13W 10% WW AXIAL - CW01040R00KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40 OHM 13W 10% WW AXIAL
CW01040R00KE12
RES 40 OHM 13W 10% WW AXIAL CW01040R00KE12
RES 40ohm 13W 10% WW AXIAL

RES 40ohm 13W 10% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-CW01040R00KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01040R00KE12
Wirewound Resistors 3110-CW01040R00KE12
CW-10 40 10% E12 e3

CW-10 40 10% E12 e3

Supplier's Site Datasheet
Cw-10 40 10% E12 E3 Vishay - 70P4935 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 40 10% E12 E3 Vishay
70P4935
Cw-10 40 10% E12 E3 Vishay 70P4935
CW-10 40 10% e12 E3

CW-10 40 10% e12 E3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number CW01040R00KE12-ND CW01040R00KE12 3110-CW01040R00KE12 70P4935
Product Name Through Hole Resistors RES 40 OHM 13W 10% WW AXIAL Wirewound Resistors Cw-10 40 10% E12 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 40 ohms 40 ohms 40 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details