Vishay Intertechnology, Inc. Through Hole Resistors CW01040R00JS70

Description
40 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
40 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW01040R00JS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01040R00JS70-ND
Through Hole Resistors CW01040R00JS70-ND
40 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

40 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 40 OHM 13W 5% WW AXIAL - CW01040R00JS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40 OHM 13W 5% WW AXIAL
CW01040R00JS70
RES 40 OHM 13W 5% WW AXIAL CW01040R00JS70
RES 40ohm 13W 5% WW AXIAL

RES 40ohm 13W 5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-CW01040R00JS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01040R00JS70
Wirewound Resistors 3110-CW01040R00JS70
CW-10 40 5% S70

CW-10 40 5% S70

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number CW01040R00JS70-ND CW01040R00JS70 3110-CW01040R00JS70
Product Name Through Hole Resistors RES 40 OHM 13W 5% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 40 ohms 40 ohms 40 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details