Vishay Intertechnology, Inc. RES 40 OHM 13W 5% WW AXIAL CW01040R00JR29

Description
RES 40ohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 40ohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 40 OHM 13W 5% WW AXIAL - CW01040R00JR29 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40 OHM 13W 5% WW AXIAL
CW01040R00JR29
RES 40 OHM 13W 5% WW AXIAL CW01040R00JR29
RES 40ohm 13W 5% WW AXIAL

RES 40ohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW01040R00JR29-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01040R00JR29-ND
Through Hole Resistors CW01040R00JR29-ND
40 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

40 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CW01040R00JR29 CW01040R00JR29-ND
Product Name RES 40 OHM 13W 5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 40 ohms 40 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R102GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details