Vishay Precision Group Wirewound Resistors CW01040R00JE73

Description
CW-10 40 5% E73 e3
Request a Quote Datasheet
Description
CW-10 40 5% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW01040R00JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01040R00JE73
Wirewound Resistors 3110-CW01040R00JE73
CW-10 40 5% E73 e3

CW-10 40 5% E73 e3

Supplier's Site Datasheet
Through Hole Resistors - 541-CW01040R00JE73TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW01040R00JE73TR-ND
Through Hole Resistors 541-CW01040R00JE73TR-ND
40 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

40 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - 541-CW01040R00JE73CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW01040R00JE73CT-ND
Through Hole Resistors 541-CW01040R00JE73CT-ND
RES 40 OHM 13W 5% AXIAL

RES 40 OHM 13W 5% AXIAL

Buy Now Datasheet
13W,500,5%,TR,HAZMAT - CW01040R00JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
13W,500,5%,TR,HAZMAT
CW01040R00JE73
13W,500,5%,TR,HAZMAT CW01040R00JE73
13W,500,5%,TR,HAZMAT

13W,500,5%,TR,HAZMAT

Supplier's Site
Resistor - 16339473 - Radwell International
Willingboro, NJ, United States
Resistor
16339473
Resistor 16339473
RESISTOR, AXIAL, WIREWOUND, 40 OHM, 10W, 5%, 9.5X47.6 MM. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, AXIAL, WIREWOUND, 40 OHM, 10W, 5%, 9.5X47.6 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Wirewound Resistor, 40 Ohm, 10W, 5%; Resistance Vishay - 65K3660 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 40 Ohm, 10W, 5%; Resistance Vishay
65K3660
Wirewound Resistor, 40 Ohm, 10W, 5%; Resistance Vishay 65K3660
WIREWOUND RESISTOR, 40 OHM, 10W, 5%; Resistance:40ohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 40 OHM, 10W, 5%; Resistance:40ohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site
Wirewound Resistor, 40 Ohm, 10W, 5%, Full Reel; Resistance Vishay - 29X2381 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 40 Ohm, 10W, 5%, Full Reel; Resistance Vishay
29X2381
Wirewound Resistor, 40 Ohm, 10W, 5%, Full Reel; Resistance Vishay 29X2381
WIREWOUND RESISTOR, 40 OHM, 10W, 5%, FULL REEL; Resistance:40ohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic RoHS Compliant: Yes

WIREWOUND RESISTOR, 40 OHM, 10W, 5%, FULL REEL; Resistance:40ohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Radwell International Newark, An Avnet Company Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 3110-CW01040R00JE73 541-CW01040R00JE73TR-ND CW01040R00JE73 16339473 65K3660 29X2381
Product Name Wirewound Resistors Through Hole Resistors 13W,500,5%,TR,HAZMAT Resistor Wirewound Resistor, 40 Ohm, 10W, 5%; Resistance Vishay Wirewound Resistor, 40 Ohm, 10W, 5%, Full Reel; Resistance Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS RoHS RoHS
Resistance Range 40 ohms 40 ohms 40 ohms 40 ohms 40 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details