Vishay Intertechnology, Inc. Res Wirewound 40 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW01040R00JE123

Description
Res Wirewound 40 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 40 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 40 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01040R00JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 40 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01040R00JE123
Res Wirewound 40 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW01040R00JE123
Res Wirewound 40 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 40 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW01040R00JE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01040R00JE123-ND
Through Hole Resistors CW01040R00JE123-ND
40 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

40 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 40 5% E12 E3 Vishay - 70P4932 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 40 5% E12 E3 Vishay
70P4932
Cw-10-3 40 5% E12 E3 Vishay 70P4932
CW-10-3 40 5% e12 E3

CW-10-3 40 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW01040R00JE123 CW01040R00JE123-ND 70P4932
Product Name Res Wirewound 40 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Cw-10-3 40 5% E12 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers