Vishay Intertechnology, Inc. Wirewound Resistors CW01040R00JB12

Description
CW-10 40 5% B12
Request a Quote Datasheet
Description
CW-10 40 5% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW01040R00JB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01040R00JB12
Wirewound Resistors 3110-CW01040R00JB12
CW-10 40 5% B12

CW-10 40 5% B12

Supplier's Site Datasheet
RES 40 OHM 13W 5% WW AXIAL - CW01040R00JB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40 OHM 13W 5% WW AXIAL
CW01040R00JB12
RES 40 OHM 13W 5% WW AXIAL CW01040R00JB12
RES 40ohm 13W 5% WW AXIAL

RES 40ohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW01040R00JB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01040R00JB12-ND
Through Hole Resistors CW01040R00JB12-ND
40 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

40 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw, 1.781 X 0.375, 40 Ohm, 5% Vishay - 43C8756 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 1.781 X 0.375, 40 Ohm, 5% Vishay
43C8756
Cw, 1.781 X 0.375, 40 Ohm, 5% Vishay 43C8756
CW, 1.781 x 0.375", 40 Ohm, 5%

CW, 1.781 x 0.375", 40 Ohm, 5%

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW01040R00JB12 CW01040R00JB12 CW01040R00JB12-ND 43C8756
Product Name Wirewound Resistors RES 40 OHM 13W 5% WW AXIAL Through Hole Resistors Cw, 1.781 X 0.375, 40 Ohm, 5% Vishay
Category / Application Industrial General Use
Resistance Range 40 ohms 40 ohms 40 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 13 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details