Vishay Intertechnology, Inc. RES 40 OHM 13W 3% WW AXIAL CW01040R00HS73

Description
RES 40ohm 13W 3% WW AXIAL
Request a Quote Datasheet
Description
RES 40ohm 13W 3% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 40 OHM 13W 3% WW AXIAL - CW01040R00HS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40 OHM 13W 3% WW AXIAL
CW01040R00HS73
RES 40 OHM 13W 3% WW AXIAL CW01040R00HS73
RES 40ohm 13W 3% WW AXIAL

RES 40ohm 13W 3% WW AXIAL

Supplier's Site
Through Hole Resistors - CW01040R00HS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01040R00HS73-ND
Through Hole Resistors CW01040R00HS73-ND
40 Ohms ±3% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

40 Ohms ±3% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CW01040R00HS73 CW01040R00HS73-ND
Product Name RES 40 OHM 13W 3% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 40 ohms 40 ohms
Tolerance 3 +/- % 3 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 1-1623730-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details