Vishay Intertechnology, Inc. RES 40 OHM 13W 3% WW AXIAL CW01040R00HB12

Description
RES 40ohm 13W 3% WW AXIAL
Request a Quote Datasheet
Description
RES 40ohm 13W 3% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 40 OHM 13W 3% WW AXIAL - CW01040R00HB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40 OHM 13W 3% WW AXIAL
CW01040R00HB12
RES 40 OHM 13W 3% WW AXIAL CW01040R00HB12
RES 40ohm 13W 3% WW AXIAL

RES 40ohm 13W 3% WW AXIAL

Supplier's Site
Through Hole Resistors - CW01040R00HB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01040R00HB12-ND
Through Hole Resistors CW01040R00HB12-ND
40 Ohms ±3% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

40 Ohms ±3% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw, 1.781 X 0.375, 40 Ohm, 3% Vishay - 43C8754 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 1.781 X 0.375, 40 Ohm, 3% Vishay
43C8754
Cw, 1.781 X 0.375, 40 Ohm, 3% Vishay 43C8754
CW, 1.781 x 0.375", 40 Ohm, 3%

CW, 1.781 x 0.375", 40 Ohm, 3%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW01040R00HB12 CW01040R00HB12-ND 43C8754
Product Name RES 40 OHM 13W 3% WW AXIAL Through Hole Resistors Cw, 1.781 X 0.375, 40 Ohm, 3% Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 40 ohms 40 ohms
Tolerance 3 +/- % 3 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details