40 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
CW-10 40K 10% E73 e3
Res Wirewound 40K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
| DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors | Resistors |
| Product Number | CW01040K00KE73-ND | 3110-CW01040K00KE73 | CW01040K00KE73 | 70P4929 |
| Product Name | Through Hole Resistors | Wirewound Resistors | Res Wirewound 40K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R | Cw-10 40K 10% E73 E3 Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | Industrial | ||
| Technology / Construction | Wirewound | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ||
| Tolerance | 10 +/- % | 10 +/- % | 10 +/- % |