Vishay Intertechnology, Inc. RES 40K OHM 13W 10% WW AXIAL CW01040K00KE123

Description
RES 40Kohm 13W 10% WW AXIAL
Request a Quote Datasheet
Description
RES 40Kohm 13W 10% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 40K OHM 13W 10% WW AXIAL - CW01040K00KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40K OHM 13W 10% WW AXIAL
CW01040K00KE123
RES 40K OHM 13W 10% WW AXIAL CW01040K00KE123
RES 40Kohm 13W 10% WW AXIAL

RES 40Kohm 13W 10% WW AXIAL

Supplier's Site
Through Hole Resistors - CW01040K00KE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01040K00KE123-ND
Through Hole Resistors CW01040K00KE123-ND
40 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

40 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - CW01040K00KE123 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CW01040K00KE123
Through Hole Resistors CW01040K00KE123
RES 40K OHM 13W 10% AXIAL

RES 40K OHM 13W 10% AXIAL

Supplier's Site Datasheet
Cw-10-3 40K 10% E12 E3 Vishay - 70P4928 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 40K 10% E12 E3 Vishay
70P4928
Cw-10-3 40K 10% E12 E3 Vishay 70P4928
CW-10-3 40K 10% e12 E3

CW-10-3 40K 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CW01040K00KE123 CW01040K00KE123-ND CW01040K00KE123 70P4928
Product Name RES 40K OHM 13W 10% WW AXIAL Through Hole Resistors Through Hole Resistors Cw-10-3 40K 10% E12 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 40000 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Power Rating 13 watts 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C162J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details