40 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
RES 40Kohm 5% 13W SILICONE WW
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-CW01040K00JS73 | CWE-40KTR-ND | CW01040K00JS73 |
| Product Name | Wirewound Resistors | Through Hole Resistors | RES 40K OHM 5% 13W SILICONE WW |
| Category / Application | Industrial | General Use | |
| Resistance Range | 40000 ohms | 40000 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Configuration | Single Resistor | ||
| Technology / Construction | Wirewound |