40 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
40 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
CW-10 40K 5% E73 e3
RES 40Kohm 13W 5% WW AXIAL
| DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors | Resistors |
| Product Number | CWE-40KRCT-ND | 3110-CW01040K00JE73 | CW01040K00JE73 | 70P4925 |
| Product Name | Through Hole Resistors | Wirewound Resistors | RES 40K OHM 13W 5% WW AXIAL | Cw-10 40K 5% E73 E3 Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | Industrial | ||
| Technology / Construction | Wirewound | |||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |