Vishay Intertechnology, Inc. RES 400 OHM 13W 10% WW AXIAL CW010400R0KE733

Description
RES 400ohm 13W 10% WW AXIAL
Request a Quote Datasheet
Description
RES 400ohm 13W 10% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 400 OHM 13W 10% WW AXIAL - CW010400R0KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 400 OHM 13W 10% WW AXIAL
CW010400R0KE733
RES 400 OHM 13W 10% WW AXIAL CW010400R0KE733
RES 400ohm 13W 10% WW AXIAL

RES 400ohm 13W 10% WW AXIAL

Supplier's Site
Through Hole Resistors - CW010400R0KE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010400R0KE733-ND
Through Hole Resistors CW010400R0KE733-ND
400 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

400 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 400 10% E73 E3 Vishay - 70P4953 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 400 10% E73 E3 Vishay
70P4953
Cw-10-3 400 10% E73 E3 Vishay 70P4953
CW-10-3 400 10% E73 e3

CW-10-3 400 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010400R0KE733 CW010400R0KE733-ND 70P4953
Product Name RES 400 OHM 13W 10% WW AXIAL Through Hole Resistors Cw-10-3 400 10% E73 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 400 ohms 400 ohms
Tolerance 10 +/- % 10 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R122JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details