Vishay Intertechnology, Inc. Through Hole Resistors CW010400R0KE73

Description
400 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
400 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW010400R0KE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010400R0KE73-ND
Through Hole Resistors CW010400R0KE73-ND
400 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

400 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW010400R0KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW010400R0KE73
Wirewound Resistors 3110-CW010400R0KE73
CW-10 400 10% E73 e3

CW-10 400 10% E73 e3

Supplier's Site Datasheet
Res Wirewound 400 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW010400R0KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 400 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW010400R0KE73
Res Wirewound 400 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW010400R0KE73
Res Wirewound 400 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 400 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-10 400 10% E73 E3 Vishay - 70P4952 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 400 10% E73 E3 Vishay
70P4952
Cw-10 400 10% E73 E3 Vishay 70P4952
CW-10 400 10% E73 e3

CW-10 400 10% E73 e3

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number CW010400R0KE73-ND 3110-CW010400R0KE73 CW010400R0KE73 70P4952
Product Name Through Hole Resistors Wirewound Resistors Res Wirewound 400 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R Cw-10 400 10% E73 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 400 ohms 400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - 1-1614901-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details
Through Hole Resistors - 1468269 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R564JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details