Vishay Intertechnology, Inc. RES 400 OHM 13W 10% WW AXIAL CW010400R0KE123

Description
RES 400ohm 13W 10% WW AXIAL
Request a Quote Datasheet
Description
RES 400ohm 13W 10% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 400 OHM 13W 10% WW AXIAL - CW010400R0KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 400 OHM 13W 10% WW AXIAL
CW010400R0KE123
RES 400 OHM 13W 10% WW AXIAL CW010400R0KE123
RES 400ohm 13W 10% WW AXIAL

RES 400ohm 13W 10% WW AXIAL

Supplier's Site
Through Hole Resistors - CW010400R0KE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010400R0KE123-ND
Through Hole Resistors CW010400R0KE123-ND
400 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

400 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 400 10% E12 E3 Vishay - 70P4951 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 400 10% E12 E3 Vishay
70P4951
Cw-10-3 400 10% E12 E3 Vishay 70P4951
CW-10-3 400 10% e12 E3

CW-10-3 400 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010400R0KE123 CW010400R0KE123-ND 70P4951
Product Name RES 400 OHM 13W 10% WW AXIAL Through Hole Resistors Cw-10-3 400 10% E12 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 400 ohms 400 ohms
Tolerance 10 +/- % 10 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A36RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details