Vishay Intertechnology, Inc. RES 400 OHM 13W 5% WW AXIAL CW010400R0JR693

Description
RES 400ohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 400ohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 400 OHM 13W 5% WW AXIAL - CW010400R0JR693 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 400 OHM 13W 5% WW AXIAL
CW010400R0JR693
RES 400 OHM 13W 5% WW AXIAL CW010400R0JR693
RES 400ohm 13W 5% WW AXIAL

RES 400ohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW010400R0JR693-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010400R0JR693-ND
Through Hole Resistors CW010400R0JR693-ND
400 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

400 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - CW010400R0JR693 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CW010400R0JR693
Through Hole Resistors CW010400R0JR693
RES 400 OHM 13W 5% AXIAL

RES 400 OHM 13W 5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CW010400R0JR693 CW010400R0JR693-ND CW010400R0JR693
Product Name RES 400 OHM 13W 5% WW AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 400 ohms 400 ohms 400 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts 13 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R226JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details