Vishay Intertechnology, Inc. Through Hole Resistors CW010400R0JE733

Description
400 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
400 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW010400R0JE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010400R0JE733-ND
Through Hole Resistors CW010400R0JE733-ND
400 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

400 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 400 OHM 13W 5% WW AXIAL - CW010400R0JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 400 OHM 13W 5% WW AXIAL
CW010400R0JE733
RES 400 OHM 13W 5% WW AXIAL CW010400R0JE733
RES 400ohm 13W 5% WW AXIAL

RES 400ohm 13W 5% WW AXIAL

Supplier's Site
Cw-10-3 400 5% E73 E3 Vishay - 70P4949 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 400 5% E73 E3 Vishay
70P4949
Cw-10-3 400 5% E73 E3 Vishay 70P4949
CW-10-3 400 5% E73 e3

CW-10-3 400 5% E73 e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010400R0JE733-ND CW010400R0JE733 70P4949
Product Name Through Hole Resistors RES 400 OHM 13W 5% WW AXIAL Cw-10-3 400 5% E73 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 400 ohms 400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details