Vishay Precision Group Through Hole Resistors CW010400R0JE73

Description
400 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
400 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW010400R0JE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010400R0JE73-ND
Through Hole Resistors CW010400R0JE73-ND
400 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

400 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
CW010400R0JE73 - CW010400R0JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
CW010400R0JE73
CW010400R0JE73
CW010400R0JE73 CW010400R0JE73
CW010400R0JE73

CW010400R0JE73

Supplier's Site
Wirewound Resistors - 3110-CW010400R0JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW010400R0JE73
Wirewound Resistors 3110-CW010400R0JE73
CW-10 400 5% E73 e3

CW-10 400 5% E73 e3

Supplier's Site Datasheet
Wirewound Resistor, 400 Ohm, 10W, 5%; Resistance Vishay - 65K3661 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 400 Ohm, 10W, 5%; Resistance Vishay
65K3661
Wirewound Resistor, 400 Ohm, 10W, 5%; Resistance Vishay 65K3661
WIREWOUND RESISTOR, 400 OHM, 10W, 5%; Resistance:400ohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 400 OHM, 10W, 5%; Resistance:400ohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number CW010400R0JE73-ND CW010400R0JE73 3110-CW010400R0JE73 65K3661
Product Name Through Hole Resistors CW010400R0JE73 Wirewound Resistors Wirewound Resistor, 400 Ohm, 10W, 5%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 400 ohms 400 ohms 400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1722230 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.0100 ohms
View Details