Vishay Intertechnology, Inc. Through Hole Resistors CW010400R0JE123

Description
400 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
400 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW010400R0JE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010400R0JE123-ND
Through Hole Resistors CW010400R0JE123-ND
400 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

400 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 400 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW010400R0JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 400 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW010400R0JE123
Res Wirewound 400 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW010400R0JE123
Res Wirewound 400 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 400 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-10-3 400 5% E12 E3 Vishay - 70P4948 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 400 5% E12 E3 Vishay
70P4948
Cw-10-3 400 5% E12 E3 Vishay 70P4948
CW-10-3 400 5% e12 E3

CW-10-3 400 5% e12 E3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010400R0JE123-ND CW010400R0JE123 70P4948
Product Name Through Hole Resistors Res Wirewound 400 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-10-3 400 5% E12 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3AR18JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details