Vishay Intertechnology, Inc. Wirewound Resistors CW010400R0JB12

Description
CW-10 400 5% B12
Request a Quote Datasheet
Description
CW-10 400 5% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW010400R0JB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW010400R0JB12
Wirewound Resistors 3110-CW010400R0JB12
CW-10 400 5% B12

CW-10 400 5% B12

Supplier's Site Datasheet
RES 400 OHM 13W 5% WW AXIAL - CW010400R0JB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 400 OHM 13W 5% WW AXIAL
CW010400R0JB12
RES 400 OHM 13W 5% WW AXIAL CW010400R0JB12
RES 400ohm 13W 5% WW AXIAL

RES 400ohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW010400R0JB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010400R0JB12-ND
Through Hole Resistors CW010400R0JB12-ND
400 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

400 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW010400R0JB12 CW010400R0JB12 CW010400R0JB12-ND
Product Name Wirewound Resistors RES 400 OHM 13W 5% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 400 ohms 400 ohms 400 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 13 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249332 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers