Vishay Intertechnology, Inc. RES 3.9 OHM 13W 10% WW AXIAL CW0103R900KE123

Description
RES 3.9ohm 13W 10% WW AXIAL
Request a Quote Datasheet
Description
RES 3.9ohm 13W 10% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.9 OHM 13W 10% WW AXIAL - CW0103R900KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.9 OHM 13W 10% WW AXIAL
CW0103R900KE123
RES 3.9 OHM 13W 10% WW AXIAL CW0103R900KE123
RES 3.9ohm 13W 10% WW AXIAL

RES 3.9ohm 13W 10% WW AXIAL

Supplier's Site
Through Hole Resistors - CW0103R900KE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0103R900KE123-ND
Through Hole Resistors CW0103R900KE123-ND
3.9 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

3.9 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 3.9 10% E12 E3 Vishay - 70P4569 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 3.9 10% E12 E3 Vishay
70P4569
Cw-10-3 3.9 10% E12 E3 Vishay 70P4569
CW-10-3 3.9 10% e12 E3

CW-10-3 3.9 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0103R900KE123 CW0103R900KE123-ND 70P4569
Product Name RES 3.9 OHM 13W 10% WW AXIAL Through Hole Resistors Cw-10-3 3.9 10% E12 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.9 ohms 3.9 ohms
Tolerance 10 +/- % 10 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers