Vishay Intertechnology, Inc. Through Hole Resistors CW0103R800JB12

Description
3.8 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
3.8 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW0103R800JB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0103R800JB12-ND
Through Hole Resistors CW0103R800JB12-ND
3.8 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

3.8 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW0103R800JB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0103R800JB12
Wirewound Resistors 3110-CW0103R800JB12
CW-10 3.8 5% B12

CW-10 3.8 5% B12

Supplier's Site Datasheet
Res Wirewound 3.8 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk - CW0103R800JB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.8 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk
CW0103R800JB12
Res Wirewound 3.8 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk CW0103R800JB12
Res Wirewound 3.8 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 3.8 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-10 3.8 5% B12 Vishay - 70P4563 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 3.8 5% B12 Vishay
70P4563
Cw-10 3.8 5% B12 Vishay 70P4563
CW-10 3.8 5% B12

CW-10 3.8 5% B12

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number CW0103R800JB12-ND 3110-CW0103R800JB12 CW0103R800JB12 70P4563
Product Name Through Hole Resistors Wirewound Resistors Res Wirewound 3.8 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk Cw-10 3.8 5% B12 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 3.8 ohms 3.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 2123524 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 4756476 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers