Vishay Intertechnology, Inc. Res Wirewound 3.6 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R CW0103R600KE733

Description
Res Wirewound 3.6 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 3.6 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3.6 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R - CW0103R600KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.6 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R
CW0103R600KE733
Res Wirewound 3.6 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R CW0103R600KE733
Res Wirewound 3.6 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 3.6 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CW0103R600KE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0103R600KE733-ND
Through Hole Resistors CW0103R600KE733-ND
3.6 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

3.6 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 3.6 10% E73 E3 Vishay - 70P4562 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 3.6 10% E73 E3 Vishay
70P4562
Cw-10-3 3.6 10% E73 E3 Vishay 70P4562
CW-10-3 3.6 10% E73 e3

CW-10-3 3.6 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0103R600KE733 CW0103R600KE733-ND 70P4562
Product Name Res Wirewound 3.6 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Cw-10-3 3.6 10% E73 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers