Vishay Intertechnology, Inc. Wirewound Resistors CW0103R600KE73

Description
CW-10 3.6 10% E73 e3
Request a Quote Datasheet
Description
CW-10 3.6 10% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0103R600KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0103R600KE73
Wirewound Resistors 3110-CW0103R600KE73
CW-10 3.6 10% E73 e3

CW-10 3.6 10% E73 e3

Supplier's Site Datasheet
Through Hole Resistors - CW0103R600KE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0103R600KE73-ND
Through Hole Resistors CW0103R600KE73-ND
3.6 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

3.6 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 3.6 OHM 13W 10% WW AXIAL - CW0103R600KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.6 OHM 13W 10% WW AXIAL
CW0103R600KE73
RES 3.6 OHM 13W 10% WW AXIAL CW0103R600KE73
RES 3.6ohm 13W 10% WW AXIAL

RES 3.6ohm 13W 10% WW AXIAL

Supplier's Site
Cw-10 3.6 10% E73 E3 Vishay - 70P4561 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 3.6 10% E73 E3 Vishay
70P4561
Cw-10 3.6 10% E73 E3 Vishay 70P4561
CW-10 3.6 10% E73 e3

CW-10 3.6 10% E73 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW0103R600KE73 CW0103R600KE73-ND CW0103R600KE73 70P4561
Product Name Wirewound Resistors Through Hole Resistors RES 3.6 OHM 13W 10% WW AXIAL Cw-10 3.6 10% E73 E3 Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 3.6 ohms 3.6 ohms 3.6 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details