Vishay Intertechnology, Inc. Res Wirewound 3.6 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk CW0103R600JE123

Description
Res Wirewound 3.6 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 3.6 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3.6 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk - CW0103R600JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.6 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk
CW0103R600JE123
Res Wirewound 3.6 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk CW0103R600JE123
Res Wirewound 3.6 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 3.6 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW0103R600JE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0103R600JE123-ND
Through Hole Resistors CW0103R600JE123-ND
3.6 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

3.6 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 3.6 5% E12 E3 Vishay - 70P4556 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 3.6 5% E12 E3 Vishay
70P4556
Cw-10-3 3.6 5% E12 E3 Vishay 70P4556
CW-10-3 3.6 5% e12 E3

CW-10-3 3.6 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0103R600JE123 CW0103R600JE123-ND 70P4556
Product Name Res Wirewound 3.6 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Cw-10-3 3.6 5% E12 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1580284 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details