CW-10 3.5 5% E73 e3
3.5 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Res Wirewound 3.5 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole T/R
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-CW0103R500JE73 | CW0103R500JE73-ND | CW0103R500JE73 |
| Product Name | Wirewound Resistors | Through Hole Resistors | Res Wirewound 3.5 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole T/R |
| Category / Application | Industrial | General Use | |
| Standards and Certifications | RoHS | ||
| Resistance Range | 3.5 ohms | 3.5 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Configuration | Single Resistor |