Vishay Intertechnology, Inc. RES 3.3 OHM 13W 10% WW AXIAL CW0103R300KE123

Description
RES 3.3ohm 13W 10% WW AXIAL
Request a Quote Datasheet
Description
RES 3.3ohm 13W 10% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.3 OHM 13W 10% WW AXIAL - CW0103R300KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.3 OHM 13W 10% WW AXIAL
CW0103R300KE123
RES 3.3 OHM 13W 10% WW AXIAL CW0103R300KE123
RES 3.3ohm 13W 10% WW AXIAL

RES 3.3ohm 13W 10% WW AXIAL

Supplier's Site
Through Hole Resistors - CW0103R300KE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0103R300KE123-ND
Through Hole Resistors CW0103R300KE123-ND
3.3 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

3.3 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 3.3 10% E12 E3 Vishay - 70P4544 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 3.3 10% E12 E3 Vishay
70P4544
Cw-10-3 3.3 10% E12 E3 Vishay 70P4544
CW-10-3 3.3 10% e12 E3

CW-10-3 3.3 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0103R300KE123 CW0103R300KE123-ND 70P4544
Product Name RES 3.3 OHM 13W 10% WW AXIAL Through Hole Resistors Cw-10-3 3.3 10% E12 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.3 ohms 3.3 ohms
Tolerance 10 +/- % 10 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622318-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 147000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details